Body Features Body Material : Brass Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated
Dimensions Product Length : 11.2 MM [.442 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency Range (GHZ) : 6
Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl
ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 402 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : .76 MICM [30 MICIN ]
- RF Connector Center Contact Underplating Material : Copper
- RF Connector Contact Configuration : Not Captivated
Dimensions
- Product Length : 11.2 MM [.442 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency Range (GHZ) : 6
Other
- Coupling Nut Base Material : Brass
- Coupling Nut Plating Material : Gold
- Dielectric Material : Polytetrafluoroethylene (PTFE)
- Gasket Material : Silicone Rubber
- Grade : Commercial
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Compatible With RF Cable Type : RG 402
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Gasket
- Connector System : Cable-to-Board
- RF Connector Style : Plug
- RF Interface : SMA
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]