SV Microwave, Inc. SMPM Connector 3222-60004

Description
SMPM Female QB Connector, R/A for .085 C
Request a Quote Datasheet
Description
SMPM Female QB Connector, R/A for .085 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMPM Connector
3222-60004
SMPM Connector 3222-60004
SMPM Female QB Connector, R/A for .085 C

SMPM Female QB Connector, R/A for .085 C

Buy Now
Coaxial Connector (RF) Assemblies - 1678-3222-60004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-3222-60004-ND
Coaxial Connector (RF) Assemblies 1678-3222-60004-ND
SMPM FEMALE QB CONNECTOR, R/A FO

SMPM FEMALE QB CONNECTOR, R/A FO

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 3222-60004 1678-3222-60004-ND
Product Name SMPM Connector Coaxial Connector (RF) Assemblies
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers