TE Connectivity Coax Connectors 3-1478978-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 10.1 MM  [.397 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polyoxymethylene (POM) Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 10.1 MM  [.397 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polyoxymethylene (POM) Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 3-1478978-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
3-1478978-1
Coax Connectors 3-1478978-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 13.5 MM  [.532 INCH ] Profile Height from PCB : 10.1 MM  [.397 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polyoxymethylene (POM) Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 13.5 MM  [.532 INCH ]
  • Profile Height from PCB : 10.1 MM  [.397 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polyoxymethylene (POM)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.133 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 3-1478978-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
3-1478978-1
RF Coaxial Board Mount Connector 3-1478978-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
6GHz 50 Ohm Electronic Connector
437-3-1478978-1
6GHz 50 Ohm Electronic Connector 437-3-1478978-1
SMA Right Angle PCB Socket, 6GHz, 50 Ohm, Gold Plated Product overview: 3-1478978-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-3-1478978-1 can be used for catalog matching and distributor lookup.

SMA Right Angle PCB Socket, 6GHz, 50 Ohm, Gold Plated Product overview: 3-1478978-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-3-1478978-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 5120070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
5120070
Coaxial Connectors 5120070
TE Connectivity 3-1478978-1

TE Connectivity 3-1478978-1

Supplier's Site
Coaxial Connectors - 1355067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1355067
Coaxial Connectors 1355067
TE Connectivity 3-1478978-1

TE Connectivity 3-1478978-1

Supplier's Site
Coaxial Connector (RF) Assemblies - A121033-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121033-ND
Coaxial Connector (RF) Assemblies A121033-ND
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
SMA Connector - 3-1478978-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
3-1478978-1
SMA Connector 3-1478978-1
SMA R/A PCB SKT GB

SMA R/A PCB SKT GB

Buy Now
Swedesboro, NJ, United States
SMA Connector
3-1478978-1
SMA Connector 3-1478978-1
SUBMIN RF CONNS

SUBMIN RF CONNS

Buy Now
Swedesboro, NJ, United States
SMA Connector
3-1478978-1
SMA Connector 3-1478978-1
SMA

SMA

Buy Now
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Packaging: Bulk Operating Temperature: -65°C ~ 165°C Mounting Type: Through Hole, Right Angle Product Status: Active Base Product Number: 1478978

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Packaging: Bulk
Operating Temperature: -65°C ~ 165°C
Mounting Type: Through Hole, Right Angle
Product Status: Active
Base Product Number: 1478978

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 3-1478978-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3-1478978-1
RF Connectors / Coaxial Connectors 3-1478978-1
RF Connectors / Coaxial Connectors R/A PCB SKT GB

RF Connectors / Coaxial Connectors R/A PCB SKT GB

Buy Now Datasheet
Rf Coax, Sma, Right Angle Jack, 50 Ohm; Connector Type Greenpar - Te Connectivity - 17R9974 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma, Right Angle Jack, 50 Ohm; Connector Type Greenpar - Te Connectivity
17R9974
Rf Coax, Sma, Right Angle Jack, 50 Ohm; Connector Type Greenpar - Te Connectivity 17R9974
RF COAX, SMA, RIGHT ANGLE JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX, SMA, RIGHT ANGLE JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Assemblies - 3-1478978-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
3-1478978-1
Coaxial Connector (RF) Assemblies 3-1478978-1
CONN SMA RCPT R/A 50 OHM PCB

CONN SMA RCPT R/A 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 3-1478978-1 3-1478978-1 437-3-1478978-1 5120070 A121033-ND 3-1478978-1 3-1478978-1 17R9974 3-1478978-1
Product Name Coax Connectors RF Coaxial Board Mount Connector 6GHz 50 Ohm Electronic Connector Coaxial Connectors Coaxial Connector (RF) Assemblies SMA Connector Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax, Sma, Right Angle Jack, 50 Ohm; Connector Type Greenpar - Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMA SMA SMA
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Pcb mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Coupling Screw
Unlock Full Specs
to access all available technical data