Amphenol RF Coaxial Connector (RF) Assemblies 2FA1-NKRP-PCB-6

Description
FAKRA GEN 2 PCB THROUGH HOLE RIG
Request a Quote Datasheet
Description
FAKRA GEN 2 PCB THROUGH HOLE RIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-2FA1-NKRP-PCB-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-2FA1-NKRP-PCB-6-ND
Coaxial Connector (RF) Assemblies 115-2FA1-NKRP-PCB-6-ND
FAKRA GEN 2 PCB THROUGH HOLE RIG

FAKRA GEN 2 PCB THROUGH HOLE RIG

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
437-2FA1-NKRP-PCB-6
Through-Hole Electronic Connector 437-2FA1-NKRP-PCB-6
FAKRA GEN 2 PCB THROUGH HOLE RIG Product overview: 2FA1-NKRP-PCB-6 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NKRP-PCB-6 can be used for catalog matching and distributor lookup.

FAKRA GEN 2 PCB THROUGH HOLE RIG Product overview: 2FA1-NKRP-PCB-6 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NKRP-PCB-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 970934-2FA1-NKRP-PCB-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
970934-2FA1-NKRP-PCB-6
Connectors, Interconnects - Coaxial Connectors (RF) 970934-2FA1-NKRP-PCB-6
Win Source Part Number: 970934-2FA1-NKRP-PCB -6 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Code K Connector Type: Plug, Male Pin Fastening Type: Locking Ramp Package: Tray Contact Termination: Solder Connector Style: SMB, Fakra Frequency - Max: 4 GHz Housing Color: Curry Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Tin Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: 115-2FA1-NKRP-PCB-6

Win Source Part Number: 970934-2FA1-NKRP-PCB-6
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Code K
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Package: Tray
Contact Termination: Solder
Connector Style: SMB, Fakra
Frequency - Max: 4 GHz
Housing Color: Curry
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Zinc Die Cast
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: 115-2FA1-NKRP-PCB-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors
Product Number 115-2FA1-NKRP-PCB-6-ND 437-2FA1-NKRP-PCB-6 970934-2FA1-NKRP-PCB-6
Product Name Coaxial Connector (RF) Assemblies Through-Hole Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF)
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data