CONN BNC RCPT STR 50 OHM SOLDER Product overview: 31-2221 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-2221 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol RF Division
Win Source Part Number: 793118-31-2221
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Features: Extended Insulation
Connector Type: Receptacle, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder Cup
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 4GHz
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 437-31-2221 | 793118-31-2221 | ARF1131-ND | 46X7913 |
| Product Name | 50 OHM Electronic Connector | Coaxial Connectors (RF) - 31-2221 | Coaxial Connector (RF) Assemblies | Ug1094A/u Amphenol Rf |
| Voltage Rating | 500 volts | 500 volts |