SMPM Female Non-Magnetic Connector for .
SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF COAXIAL, SMPM JACK, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 3221-40132 | 1678-3221-40132-ND | 83AH8637 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Smpm Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |