ENERPAC Hydraulic Valve V72

Description
HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 138258984 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
138258984
Hydraulic Valve 138258984
HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 138258984
Product Name Hydraulic Valve
Valve Type Pilot; Check
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
500 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369102 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details