Honeywell International, Inc. Zone Valve V8043A5011

Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
Datasheet
Description
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043A5011 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043A5011
Zone Valve V8043A5011
2-WAY TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SEC VALVE TIMING TRADELINE[R] BRAND V8043 MODEL
  • 2-WAY TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD
  • HYDRONIC CONTROL APPLICATION
  • MAXIMUM 200 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING
  • 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY CLOSED VALVE POSITION
  • 15 SEC VALVE TIMING
  • TRADELINE[R] BRAND
  • V8043 MODEL
Supplier's Site Datasheet
Solenoid Valve - 20735753 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20735753
Solenoid Valve 20735753
SWEAT CONNECTION, 3.5 CV, NORMALLY CLOSED, 24 VOL, 2-WAY, STRAIGHT-THROUGH, 1/2" SWEAT CONNECTION ZONE VALVE, 60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

SWEAT CONNECTION, 3.5 CV, NORMALLY CLOSED, 24 VOL, 2-WAY, STRAIGHT-THROUGH, 1/2" SWEAT CONNECTION ZONE VALVE, 60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number V8043A5011 20735753
Product Name Zone Valve Solenoid Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Pneumatic Solenoid Valves - 1366949 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details