ASCO Control Valve V710HAS

Description
DISCONTINUED BY MANUFACTURER, HYDRAMOTOR, VALVE BODY, 2 WAY, NORMALLY CLOSED, 1.5 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HYDRAMOTOR, VALVE BODY, 2 WAY, NORMALLY CLOSED, 1.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 67803959 - Radwell International
Willingboro, NJ, United States
Control Valve
67803959
Control Valve 67803959
DISCONTINUED BY MANUFACTURER, HYDRAMOTOR, VALVE BODY, 2 WAY, NORMALLY CLOSED, 1.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HYDRAMOTOR, VALVE BODY, 2 WAY, NORMALLY CLOSED, 1.5 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 67803959
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Ball Valves - 1215604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2/2-Way Valve, 3/2-Way Valve, Ball, Piston Spool Valve
Primary Material Brass / Bronze; Brass
Valve Size 0.38 inch (9.52 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details