Honeywell International, Inc. Zone Valve V8043A1037

Description
2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 WIDTH X 2-3/8 DEPTH X 4 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 20 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 3.5 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8043A MODEL
Datasheet
Description
2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 WIDTH X 2-3/8 DEPTH X 4 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 20 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 3.5 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8043A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043A1037 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043A1037
Zone Valve V8043A1037
2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-11/16 WIDTH X 2-3/8 DEPTH X 4 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 20 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 3.5 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8043A MODEL
  • 2-WAY TYPE
  • 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 1 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION
  • 50 TO 200 DEG F FLUID TEMPERATURE RATING
  • EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND NORMALLY OPEN VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-11/16 WIDTH X 2-3/8 DEPTH X 4 HEIGHT
  • MAXIMUM DIFFERENTIAL PRESSURE 20 PSI CLOSE OFF
  • ELECTRICAL CONNECTION 18 LEADS
  • FLOW COEFFICIENT 3.5
  • SEAT MATERIAL BRASS
  • STEM MATERIAL STAINLESS STEEL
  • BALL PLUG MATERIAL BUNA-N RUBBER BALL
  • V8043A MODEL
Supplier's Site Datasheet
Solenoid Valve - 20747814 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20747814
Solenoid Valve 20747814
SWEAT CONNECTION ZONE VALVE, 1", NORMALLY CLOSED (24V). FREE 2 YEAR RADWELL WARRANTY

SWEAT CONNECTION ZONE VALVE, 1", NORMALLY CLOSED (24V). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number V8043A1037 20747814
Product Name Zone Valve Solenoid Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-20-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009926-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details