Invensys PLC Ball Valve VBB2N04

Description
BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 50936989 - Radwell International
Willingboro, NJ, United States
Ball Valve
50936989
Ball Valve 50936989
BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 50936989
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 2036025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Stainless Steel; Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball valve - QH-1/4 - Festo Corporation
Festo Corporation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers