Invensys PLC Solenoid Valve VB-7314-000-4-04

Description
1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2 INLET PORTS: ("A" AND "B" PORTS), 2 OUTLET PORTS: ("AB" PORT). FREE 2 YEAR RADWELL WARRANTY
Description
1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2 INLET PORTS: ("A" AND "B" PORTS), 2 OUTLET PORTS: ("AB" PORT). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 25826457 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
25826457
Solenoid Valve 25826457
1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2 INLET PORTS: ("A" AND "B" PORTS), 2 OUTLET PORTS: ("AB" PORT). FREE 2 YEAR RADWELL WARRANTY

1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2 INLET PORTS: ("A" AND "B" PORTS), 2 OUTLET PORTS: ("AB" PORT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25826457
Product Name Solenoid Valve
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details