Johnson Controls, Inc. Valve Repair Kit V-5290-6840

Description
DISCONTINUED BY MANUFACTURER, PACKING KIT, VALVE REPAIR KIT, VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PACKING KIT, VALVE REPAIR KIT, VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 18603579 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
18603579
Valve Repair Kit 18603579
DISCONTINUED BY MANUFACTURER, PACKING KIT, VALVE REPAIR KIT, VALVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PACKING KIT, VALVE REPAIR KIT, VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18603579
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522080 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
832 Series Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details