Festo Corporation Regulator plate VABF-S4-2-R3C2-C-10

Description
regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet
Description
regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator plate - VABF-S4-2-R3C2-C-10 - Festo Corporation
Islandia, NY, United States
Regulator plate
VABF-S4-2-R3C2-C-10
Regulator plate VABF-S4-2-R3C2-C-10
regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

Supplier's Site Datasheet
Pneumatic Regulator - 45169272 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45169272
Pneumatic Regulator 45169272
REGULATOR PLATE, OPERATING PRESSURE 1 MPA, 10 BAR, PRESSURE REGULATION RANGE MPA 0.2 MPA - 0.85 MPA, IP65, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

REGULATOR PLATE, OPERATING PRESSURE 1 MPA, 10 BAR, PRESSURE REGULATION RANGE MPA 0.2 MPA - 0.85 MPA, IP65, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number VABF-S4-2-R3C2-C-10 45169272
Product Name Regulator plate Pneumatic Regulator
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/8-D-5M-O-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE24-M2H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/4-D-O-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air preparation unit - FRC-1/2-D-5M-MIDI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details