Festo Corporation Regulator plate VABF-S2-1-R6C2-C-6

Description
regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)
Request a Quote Datasheet
Description
regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator plate - VABF-S2-1-R6C2-C-6 - Festo Corporation
Islandia, NY, United States
Regulator plate
VABF-S2-1-R6C2-C-6
Regulator plate VABF-S2-1-R6C2-C-6
regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)

regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)

Supplier's Site Datasheet
Pneumatic Regulator - 45168878 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45168878
Pneumatic Regulator 45168878
REGULATOR PLATE, PNEUMATIC, OUTLET PRESSURE CONSTANT, W/ SECONDARY EXHAUSTING, 145 PSI, PRESSURE GAUGE CONNECTION, W/ RETAINING CLAMP, (546831). FREE 2 YEAR RADWELL WARRANTY

REGULATOR PLATE, PNEUMATIC, OUTLET PRESSURE CONSTANT, W/ SECONDARY EXHAUSTING, 145 PSI, PRESSURE GAUGE CONNECTION, W/ RETAINING CLAMP, (546831). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number VABF-S2-1-R6C2-C-6 45168878
Product Name Regulator plate Pneumatic Regulator
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-CL-5/2-1/4-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 145.00 psi (10.2 to 102 m H2O)
Connection Description Threaded
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV14-M1H-2X3-OLS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/2-D-O-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details