Honeywell International, Inc. Zone Valve V8044A1044

Description
3-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 40 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION INCLUSIONS/FEATURES BRASS BODY MATERIAL 10 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 30 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-13/16 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 10 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 7 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8044A MODEL
Datasheet
Description
3-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 40 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION INCLUSIONS/FEATURES BRASS BODY MATERIAL 10 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 30 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-13/16 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 10 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 7 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8044A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8044A1044 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8044A1044
Zone Valve V8044A1044
3-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 40 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION INCLUSIONS/FEATURES BRASS BODY MATERIAL 10 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 30 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-13/16 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 10 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 7 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL V8044A MODEL
  • 3-WAY TYPE
  • 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 3/4 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION
  • 40 TO 200 DEG F FLUID TEMPERATURE RATING
  • EASY INSTALLATION INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • 10 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • NORMALLY CLOSED VALVE POSITION
  • 30 SECOND NORMALLY OPEN VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-13/16 HEIGHT
  • MAXIMUM DIFFERENTIAL PRESSURE 10 PSI CLOSE OFF
  • ELECTRICAL CONNECTION 18 LEADS
  • FLOW COEFFICIENT 7
  • SEAT MATERIAL BRASS
  • STEM MATERIAL STAINLESS STEEL
  • BALL PLUG MATERIAL BUNA-N RUBBER BALL
  • V8044A MODEL
Supplier's Site Datasheet
Solenoid Valve - 448428 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
448428
Solenoid Valve 448428
24V 3/4 IN SWEAT N.C. ZONE VALVE. FREE 2 YEAR RADWELL WARRANTY

24V 3/4 IN SWEAT N.C. ZONE VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number V8044A1044 448428
Product Name Zone Valve Solenoid Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Solenoid Valves - 5000011564-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details