Invensys PLC Hydraulic Valve VB-7223-000-409

Description
ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 25863662 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
25863662
Hydraulic Valve 25863662
ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25863662
Product Name Hydraulic Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP90-025-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details