Festo Corporation Regulator plate VABF-S4-2-R5C2-C-6

Description
regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet
Description
regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulator plate - VABF-S4-2-R5C2-C-6 - Festo Corporation
Islandia, NY, United States
Regulator plate
VABF-S4-2-R5C2-C-6
Regulator plate VABF-S4-2-R5C2-C-6
regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible

Supplier's Site Datasheet
Pneumatic Regulator - 45169298 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45169298
Pneumatic Regulator 45169298
REGULATOR PLATE, 18MM WIDTH, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, CODE ZJ. FREE 2 YEAR RADWELL WARRANTY

REGULATOR PLATE, 18MM WIDTH, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, CODE ZJ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number VABF-S4-2-R5C2-C-6 45169298
Product Name Regulator plate Pneumatic Regulator
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5/3G-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3E-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-3OL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3ES-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers