Honeywell International, Inc. Control Valve V5862A2013

Description
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5862 MODEL
Datasheet
Description
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5862 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5862A2013 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5862A2013
Control Valve V5862A2013
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5862 MODEL
  • 2 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • YELLOW BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION
  • 3 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5862 MODEL
Supplier's Site Datasheet
Solenoid Valve - 20758166 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20758166
Solenoid Valve 20758166
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.29. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.29. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number V5862A2013 20758166
Product Name Control Valve Solenoid Valve
Valve Type Control Valve Solenoid
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVDP 2-5 Valve - 86789 - Hamilton Company
Hamilton Company
Specs
Valve Type Purge and Trap Valve
Media Chemical
Number of Ports 2
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details