ASCO V710(B) Series 2--Way Normally Closed Gas Valves V710FBS

Description
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.
Description
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

Suppliers

Company
Product
Description
Supplier Links
V710(B) Series 2--Way Normally Closed Gas Valves - V710FBS - ASCO
Florham Park, NJ, USA
V710(B) Series 2--Way Normally Closed Gas Valves
V710FBS
V710(B) Series 2--Way Normally Closed Gas Valves V710FBS
These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E) Hydramotor actuator.

Gas Valve - 25398033 - Radwell International
Willingboro, NJ, United States
Gas Valve
25398033
Gas Valve 25398033
HYDRAMOTOR GAS VALVE, VALVE BODY, 1" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY

HYDRAMOTOR GAS VALVE, VALVE BODY, 1" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASCO Radwell International
Product Category Industrial Valves Industrial Valves
Product Number V710FBS 25398033
Product Name V710(B) Series 2--Way Normally Closed Gas Valves Gas Valve
Valve Type Poppet
Primary Material Aluminum
Media Gas; Gasoline / Diesel Fuel Gas
Valve Size 1.00 inch (25.40 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details