SMC Corporation of America Pneumatic Valve VEF2121-2

Description
FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 2705937 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
2705937
Pneumatic Valve 2705937
FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2705937
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514617 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details