Swagelok Company Needle Valve SS-1RS10MM-A

Description
SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY
Description
SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 34036211 - Radwell International
Willingboro, NJ, United States
Needle Valve
34036211
Needle Valve 34036211
SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY

SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34036211
Product Name Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514977 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Check Valve 0 5 4 - 1212010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
250 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details