Norgren LLC Pneumatic Valve SXE9573-A70-00-13JA

Description
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 92593851 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
92593851
Pneumatic Valve 92593851
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92593851
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Ball Check Valve 0 5 4 - 1216015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
500 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details