HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV10-20

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV10-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV10-20
Poppet Type - 2 Way Solenoid Valve SV10-20
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

Supplier's Site Datasheet
Solenoid Valve - 61244587 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
61244587
Solenoid Valve 61244587
SCREW-IN HYDRAULIC CARTRIDGE VALVE, POPPET-TYPE, 2 WAY, NORMALLY CLOSED, FLOW 15 GPM, OPERATING PRESSURE 207 BAR (3000PSI). FREE 2 YEAR RADWELL WARRANTY

SCREW-IN HYDRAULIC CARTRIDGE VALVE, POPPET-TYPE, 2 WAY, NORMALLY CLOSED, FLOW 15 GPM, OPERATING PRESSURE 207 BAR (3000PSI). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
HYDRA FORCE Valves SV10-20

HYDRA FORCE Valves SV10-20

Supplier's Site

Technical Specifications

  HydraForce, Inc. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number SV10-20 61244587
Product Name Poppet Type - 2 Way Solenoid Valve Solenoid Valve Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid Cartridge; Poppet
Primary Material Steel
Media Hydraulic Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 53794023 - Radwell International
Haskel International LLC
Specs
Valve Type Relief; Anti-Siphon
View Details
High Flow 2-Way Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Flow Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514315 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.98 inch (101.00 mm)
View Details