Swagelok Company Control Valve SS-4BK-1C

Description
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
Description
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 176489169 - Radwell International
Willingboro, NJ, United States
Control Valve
176489169
Control Valve 176489169
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 176489169
Product Name Control Valve
Valve Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303008 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details