Swagelok Company Pneumatic Valve SS-8P6T4

Description
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 12604857 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
12604857
Pneumatic Valve 12604857
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY

PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 12604857
Product Name Pneumatic Valve
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Tideflex Check Valves // Waterflex -  - DeZURIK, Inc.
Specs
Valve Type Check
Media Water
View Details