Swagelok Company Ball Valve SS-43VCR4-A

Description
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 37528842 - Radwell International
Willingboro, NJ, United States
Ball Valve
37528842
Ball Valve 37528842
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37528842
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543335 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.26 inch (32.00 mm)
View Details
Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details