Swagelok Company Valve Repair Kit SS-3DK-DS

Description
DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 49524046 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
49524046
Valve Repair Kit 49524046
DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY

DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 49524046
Product Name Valve Repair Kit
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-3 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 3.00 inch (76.20 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details