Swagelok Company Ball Valve SS-R63TF8

Description
BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 216533656 - Radwell International
Willingboro, NJ, United States
Ball Valve
216533656
Ball Valve 216533656
BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 216533656
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-049-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details