Max-Air Technology, Inc. Solenoid Valve SV91-24D-TT-SF1

Description
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT CONDUIT W/ 22" FLYING LEADS, CSA/UL APPROVED. FREE 2 YEAR RADWELL WARRANTY
Description
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT CONDUIT W/ 22" FLYING LEADS, CSA/UL APPROVED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 226923297 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
226923297
Solenoid Valve 226923297
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT CONDUIT W/ 22" FLYING LEADS, CSA/UL APPROVED. FREE 2 YEAR RADWELL WARRANTY

1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT CONDUIT W/ 22" FLYING LEADS, CSA/UL APPROVED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226923297
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546720 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Ball Check Valve 0 5 4 - 1233005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
855 LC2 Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details