Norgren LLC Pneumatic Valve SXE9673-A60-00-13JB

Description
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 92594380 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
92594380
Pneumatic Valve 92594380
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92594380
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-16 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-100-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Sporlan Oil Level Control Components - OL-60HH6 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details