Norgren LLC Pneumatic Valve SXE9575-Z71-00K

Description
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 38546309 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
38546309
Pneumatic Valve 38546309
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY

WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 38546309
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514412 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details