Velan, Inc. Valve Repair Kit SKUB-S12-SSG

Description
DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 117568539 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
117568539
Valve Repair Kit 117568539
DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 117568539
Product Name Valve Repair Kit
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
VALVES - BP-049-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details