Proportion-Air, Inc. Pneumatic Valve SJ01493-A21

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 0-200PSI, 175DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 0-200PSI, 175DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 48485362 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
48485362
Pneumatic Valve 48485362
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 0-200PSI, 175DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 0-200PSI, 175DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 48485362
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Pneumatic Pressure Regulators - 1259948 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
View Details
Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details