The SMTV-3 is a 3-way toggle subminiature valve with 3-56 threaded ports and 1/16" ID tube barbs, designed for air flow applications up to 100 psig. It features a Delrin® acetal resin spool, a stem travel of 1/16", and a nominal force of 24 oz. to rotate the toggle. The valve is rated for air media and includes a subminiature spool design with a compact footprint. Four colored snap-on push buttons are included with each valve, though the toggle variant does not use them. Mounting is through 1/4-40 threaded holes for exhaust and inlet/outlet. The valve operates as normally closed and complies with RoHS standards.
3-Way Toggle Subminiature Valve
3-WAY NORMALLY-CLOSED TOGGLE SPOOL VALVE, ENP STEEL TOGGLE, 3-56. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | SMTV-3 | 51304408 |
| Product Name | Sub-Miniature 3-Way Valve | Control Valve |
| Valve Type | Directional; Spool | Spool; Toggle |
| Primary Material | Brass / Bronze | Steel |
| Media | Air; Compressed Air | |
| Valve Size | 0.06 inch (1.59 mm) |