CKD USA Corporation Control Valve SC3W-6-8

Description
FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 103492490 - Radwell International
Willingboro, NJ, United States
Control Valve
103492490
Control Valve 103492490
FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY

FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 103492490
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Air solenoid valve - CPE24-M1H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details