ASCO Solenoid Valve S23PA452O000000

Description
3/8 2POS 4WY SNGL STAINLESS ST. FREE 2 YEAR RADWELL WARRANTY
Description
3/8 2POS 4WY SNGL STAINLESS ST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 14981070 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
14981070
Solenoid Valve 14981070
3/8 2POS 4WY SNGL STAINLESS ST. FREE 2 YEAR RADWELL WARRANTY

3/8 2POS 4WY SNGL STAINLESS ST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 14981070
Product Name Solenoid Valve
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121464020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details