CKD USA Corporation Pneumatic Valve SC-25A

Description
VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 91401778 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
91401778
Pneumatic Valve 91401778
VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 91401778
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Air solenoid valve - CPE18-M3H-5LS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details