The SMAV-3 is a 3-way, normally open/normally closed sub-miniature toggle valve with 3-56 threaded ports and 1/16" ID tube barbs. It has a Delrin® acetal resin spool, a stem travel of 1/16", and operates at a maximum input pressure of 100 psig with an air flow of 1.4 scfm at 100 psig. The force required to rotate the toggle is 20 oz. nominal. Four colored snap-on push buttons are included. The valve is designed for air and features a subminiature spool design with a mounting footprint of 0.750" x 0.500" and a height of 0.281".
3-Way Subminiature Valve
STEM VALVE, 3-WAY, SUBMINIATURE, NORMALLY-OPEN OR NORMALLY-CLOSED, BRASS, 100PSIG MAX, 51 I/MIN @100PSIG, FORCE 20 OZ NORMAL, 3-56 WITH 1/6 INCH ID HOSE BARB, 32-320 DEG F. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics SMAV-3
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | SMAV-3 | 18691215 | |
| Product Name | Sub-Miniature 3-Way Valve | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Directional; Spool | ||
| Primary Material | Brass / Bronze | Brass / Bronze | |
| Media | Air; Compressed Air | Air | Air |
| Valve Size | 0.06 inch (1.59 mm) |