QUICK EXHAUST VALVE, 3X PORT, G1/2 THREAD, DIE CASTING ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | SE-1/2-B | 2171-SE-1/2-B-ND | 4782288 |
| Product Name | Quick exhaust valve | Valves and Control | Exhaust Valve |
| Primary Material | Aluminum | Aluminum | |
| Media | Air; Compressed Air | ||
| Maximum Pressure | 4.35 to 145.04 psi (3.06 to 102 m H2O) | 4.00 to 145.00 psi (2.82 to 102 m H2O) |