CKD USA Corporation Control Valve SC1-10N

Description
VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 41626537 - Radwell International
Willingboro, NJ, United States
Control Valve
41626537
Control Valve 41626537
VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY

VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 41626537
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514316 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 4.61 inch (117.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details