MAC Valves, Inc. USA Solenoid Valve PID-591JJ

Description
SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 55219124 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
55219124
Solenoid Valve 55219124
SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 55219124
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
T 342 Diaphragm Valve Manual - 1174025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.50 inch (63.50 mm)
View Details
8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details