MAC Valves, Inc. USA Solenoid Valve PME-501JM

Description
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 53749549 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
53749549
Solenoid Valve 53749549
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves PME-501JM

MAC VALVES INC Valves PME-501JM

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 53749549
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
250 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details