The PV-1P is a normally-open, 3-way miniature pulse valve designed to convert a continuous air supply into a 100-millisecond pulse, used for time delay in pneumatic control circuits. It has a 1/8" NPT inlet and a #10-32 outlet, with a brass body, nitrile rubber seals, stainless steel spring, and Delrin® poppet. The valve operates at input pressures up to 150 psig and supports up to 300 cycles per minute. Mounting is direct or in-line, with a mounting clamp compatible with MAT-20 and MAT-4.0. Time delay can be extended by adding standard Clippard volume chambers not exceeding 3 cu. in., with performance data provided in charts for inlet pressures of 100 psig.
Pulse Valve, 1/8" & #10-32 Ports
PULSE VALVE, 1/8IN NPT, 10-32 VOLUME CHAMBER, NORMALLY OPEN, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics PV-1P
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | PV-1P | 7610285 |
| Product Name | Specialty Component - Pulse Valve | Pneumatic Valve |
| Valve Type | Directional; Poppet | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | Air |
| Valve Size | 0.12 inch (3.17 mm) |