CMP Corporation Valve Repair Kit PLT-1551

Description
VALVE PLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE PLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 24741117 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
24741117
Valve Repair Kit 24741117
VALVE PLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

VALVE PLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24741117
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-13-CP60 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details