IMI Bimba Pneumatic Valve PC-176-DC

Description
BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY
Description
BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 119293941 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
119293941
Pneumatic Valve 119293941
BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY

BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 119293941
Product Name Pneumatic Valve
Primary Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Pneumatic Function Fittings - 1761895 - RS Components, Ltd.
Specs
Valve Type Flow controller
Media Air
Maximum Pressure 290.08 psi (204 m H2O)
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details