MAC Valves, Inc. USA Pneumatic Regulator PR-93A-GAAA

Description
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 25882942 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
25882942
Pneumatic Regulator 25882942
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25882942
Product Name Pneumatic Regulator
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - High Pressure Gas Solenoid Valves, FP02G-FP05G(Gas) -  - Rotork plc
Specs
Valve Type Solenoid
Media Gas
Maximum Pressure 3045.00 psi (2143 m H2O)
View Details
VALVES - BP-049-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ BODY 2X3 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details