MAC Valves, Inc. USA Solenoid Valve PME-221AAAA

Description
SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 24739069 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
24739069
Solenoid Valve 24739069
SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24739069
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Sporlan Oil Level Control Components - OF-8 - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 7/8 Rotolock
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303048 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details
4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details