Parker Hannifin/Electromechanical Automation Solenoid Valve PHS520C-02-24V-D

Description
KURODA SOLENIOD VALVE, PILOT OPERATED / 5 PORT, 3 POSITION, 1/4 INCH NPT, CENTER CLOSED, 24 VAC/DC, DPST-NO, MAIN / AUTO / RESET, RUBBER SEAL/IN-LINE TYPE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
KURODA SOLENIOD VALVE, PILOT OPERATED / 5 PORT, 3 POSITION, 1/4 INCH NPT, CENTER CLOSED, 24 VAC/DC, DPST-NO, MAIN / AUTO / RESET, RUBBER SEAL/IN-LINE TYPE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 79724922 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
79724922
Solenoid Valve 79724922
KURODA SOLENIOD VALVE, PILOT OPERATED / 5 PORT, 3 POSITION, 1/4 INCH NPT, CENTER CLOSED, 24 VAC/DC, DPST-NO, MAIN / AUTO / RESET, RUBBER SEAL/IN-LINE TYPE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

KURODA SOLENIOD VALVE, PILOT OPERATED / 5 PORT, 3 POSITION, 1/4 INCH NPT, CENTER CLOSED, 24 VAC/DC, DPST-NO, MAIN / AUTO / RESET, RUBBER SEAL/IN-LINE TYPE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 79724922
Product Name Solenoid Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
558 LC Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details