The PV-1 is a normally-open 3-way miniature pulse valve designed to convert a continuous air supply into a 100-millisecond pulse, used in pneumatic control circuits. It has a brass body with nitrile rubber seals and a Delrin® poppet, and mounts via 1/8" NPT thread with a supplied nut. It operates with air at input pressures up to 150 psig and supports up to 300 cycles per minute. The valve has #10-32 inlet and outlet ports and can be paired with standard Clippard volume chambers to extend pulse duration. Its physical dimensions include a 7/8" hex and overall length of 2.281 inches.
Pulse Valve, 1/8" Inlet
PULSE VALVE, #10-32 PORTS, NORMALLY-OPEN 3-WAY, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | PV-1 | 51778098 |
| Product Name | Specialty Component - Pulse Valve | Solenoid Valve |
| Valve Type | Directional; Poppet | |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |